HARTING Inc. of North America D-Sub Connectors 9661126601

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661126601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661126601
D-Sub Connectors 09661126601
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 17AC0993 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
17AC0993
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 17AC0993
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661126601 17AC0993
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
D-Shaped Connectors - 1-2157480-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers