HARTING Inc. of North America D-Sub Connectors 9654626812

Description
D-Sub Standard Connectors 37P MALE RIGHT
Request a Quote
Description
D-Sub Standard Connectors 37P MALE RIGHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09654626812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09654626812
D-Sub Connectors 09654626812
D-Sub Standard Connectors 37P MALE RIGHT

D-Sub Standard Connectors 37P MALE RIGHT

Buy Now
D-Sub Conn, Plug, R/a, 37Pos, Solder; No. Of Contacts Harting - 44J5703 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, R/a, 37Pos, Solder; No. Of Contacts Harting
44J5703
D-Sub Conn, Plug, R/a, 37Pos, Solder; No. Of Contacts Harting 44J5703
D-SUB CONN, PLUG, R/A, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, R/A, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09654626812 44J5703
Product Name D-Sub Connectors D-Sub Conn, Plug, R/a, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details