HARTING Inc. of North America D-Sub Connectors 9654616712

Description
D-Sub Standard Connectors 37P MALE STRAI
Request a Quote
Description
D-Sub Standard Connectors 37P MALE STRAI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09654616712 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09654616712
D-Sub Connectors 09654616712
D-Sub Standard Connectors 37P MALE STRAI

D-Sub Standard Connectors 37P MALE STRAI

Buy Now
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting - 44J5689 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting
44J5689
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting 44J5689
D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09654616712 44J5689
Product Name D-Sub Connectors D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details