HARTING Inc. of North America D-Sub Connectors 9654217702

Description
D-Sub Standard Connectors 37P DSUB MALE
Request a Quote
Description
D-Sub Standard Connectors 37P DSUB MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09654217702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09654217702
D-Sub Connectors 09654217702
D-Sub Standard Connectors 37P DSUB MALE

D-Sub Standard Connectors 37P DSUB MALE

Buy Now
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting - 44J5646 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting
44J5646
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting 44J5646
D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09654217702 44J5646
Product Name D-Sub Connectors D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details