HARTING Inc. of North America D-Sub Connectors 9653616712

Description
D-Sub Standard Connectors 25P MALE STRAI
Request a Quote Datasheet
Description
D-Sub Standard Connectors 25P MALE STRAI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09653616712 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09653616712
D-Sub Connectors 09653616712
D-Sub Standard Connectors 25P MALE STRAI

D-Sub Standard Connectors 25P MALE STRAI

Buy Now
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting - 44J5562 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting
44J5562
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting 44J5562
D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09653616712 44J5562
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details