HARTING Inc. of North America D-Sub Connectors 9653227801

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09653227801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09653227801
D-Sub Connectors 09653227801
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting - 17AC0972 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
17AC0972
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting 17AC0972
D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09653227801 17AC0972
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details