HARTING Inc. of North America D-Sub Connectors 9653217701

Description
D-Sub Standard Connectors 25P DSUB MALE
Request a Quote
Description
D-Sub Standard Connectors 25P DSUB MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09653217701 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09653217701
D-Sub Connectors 09653217701
D-Sub Standard Connectors 25P DSUB MALE

D-Sub Standard Connectors 25P DSUB MALE

Buy Now
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting - 17AC0971 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
17AC0971
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting 17AC0971
D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09653217701 17AC0971
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details