HARTING Inc. of North America D-Sub Connectors 9652627811

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09652627811 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09652627811
D-Sub Connectors 09652627811
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0966 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0966
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0966
D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09652627811 17AC0966
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details