HARTING Inc. of North America D-Sub Connectors 9652626812

Description
D-Sub Standard Connectors 15P MALE RIGHT
Request a Quote
Description
D-Sub Standard Connectors 15P MALE RIGHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09652626812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09652626812
D-Sub Connectors 09652626812
D-Sub Standard Connectors 15P MALE RIGHT

D-Sub Standard Connectors 15P MALE RIGHT

Buy Now
D-Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting - 44J5450 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting
44J5450
D-Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting 44J5450
D-SUB CONNECTOR, PLUG, 15POS, THT; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 15POS, THT; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09652626812 44J5450
Product Name D-Sub Connectors D-Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details