HARTING Inc. of North America D-Sub Connectors 9652616713

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09652616713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09652616713
D-Sub Connectors 09652616713
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 44J5437 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
44J5437
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 44J5437
D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0960 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0960
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0960
D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09652616713 44J5437 17AC0960
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products