HARTING Inc. of North America D-Sub Connectors 9651616712

Description
D-Sub Standard Connectors 9P MALE STRAIG
Request a Quote Datasheet
Description
D-Sub Standard Connectors 9P MALE STRAIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09651616712 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09651616712
D-Sub Connectors 09651616712
D-Sub Standard Connectors 9P MALE STRAIG

D-Sub Standard Connectors 9P MALE STRAIG

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333190-09651616712 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333190-09651616712
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333190-09651616712
Manufacturer: HARTING Win Source Part Number: 1333190-09651616712 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9 Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-2474,9651616712 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333190-09651616712
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 9
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-2474,9651616712
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09651616712 1333190-09651616712
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details