D-Sub Standard Connectors DSUB SV ML SSD
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09651226803 | 17AC0937 |
| Product Name | D-Sub Connectors | D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting |
| Connector Type | D-Sub Connector | D-Sub Connector |