HARTING Inc. of North America Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting 9644247212

Description
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting - 44J5224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting
44J5224
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting 44J5224
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5224
Product Name Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details