HARTING Inc. of North America Filtered D Sub, Plug, 37 Position; Product Range Harting 9644237802

Description
FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filtered D Sub, Plug, 37 Position (Part No. 86R5736) is designed for applications requiring a reliable connection with noise filtering capabilities. This connector features 37 contacts and is part of the Harting subminiature D filter range. It is constructed with a steel body and utilizes through-hole contact termination, ensuring robust mechanical stability. The connector is RoHS compliant, making it suitable for environmentally conscious designs. The right-angled solder pins facilitate easy installation on printed circuit boards. This product is ideal for engineers seeking a durable and effective solution for signal integrity in their projects.

Datasheet Summary
Powered by GS/AI

The Filtered D Sub, Plug, 37 Position (Part No. 86R5736) is designed for applications requiring a reliable connection with noise filtering capabilities. This connector features 37 contacts and is part of the Harting subminiature D filter range. It is constructed with a steel body and utilizes through-hole contact termination, ensuring robust mechanical stability. The connector is RoHS compliant, making it suitable for environmentally conscious designs. The right-angled solder pins facilitate easy installation on printed circuit boards. This product is ideal for engineers seeking a durable and effective solution for signal integrity in their projects.

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 37 Position; Product Range Harting - 86R5736 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 37 Position; Product Range Harting
86R5736
Filtered D Sub, Plug, 37 Position; Product Range Harting 86R5736
FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5736
Product Name Filtered D Sub, Plug, 37 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details