HARTING Inc. of North America Filtered D Sub, Plug, 37 Position; Product Range Harting 9644217800

Description
FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 37 Position; Product Range Harting - 86R5735 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 37 Position; Product Range Harting
86R5735
Filtered D Sub, Plug, 37 Position; Product Range Harting 86R5735
FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB, PLUG, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5735
Product Name Filtered D Sub, Plug, 37 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details