HARTING Inc. of North America Filtered D Sub, Receptacle, 37 Position; Product Range Harting 9644137802

Description
FILTERED D SUB, RECEPTACLE, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, RECEPTACLE, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Receptacle, 37 Position; Product Range Harting - 86R5734 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Receptacle, 37 Position; Product Range Harting
86R5734
Filtered D Sub, Receptacle, 37 Position; Product Range Harting 86R5734
FILTERED D SUB, RECEPTACLE, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

FILTERED D SUB, RECEPTACLE, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5734
Product Name Filtered D Sub, Receptacle, 37 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details