HARTING Inc. of North America Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting 9644127240

Description
CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting - 44J5144 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting
44J5144
Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting 44J5144
CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5144
Product Name Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details