HARTING Inc. of North America Connector, D Sub Fltr, Rcpt, 37Pos, 47Pf; Product Range Harting 9644127210

Description
CONNECTOR, D SUB FLTR, RCPT, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, RCPT, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Rcpt, 37Pos, 47Pf; Product Range Harting - 44J5129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Rcpt, 37Pos, 47Pf; Product Range Harting
44J5129
Connector, D Sub Fltr, Rcpt, 37Pos, 47Pf; Product Range Harting 44J5129
CONNECTOR, D SUB FLTR, RCPT, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, RCPT, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5129
Product Name Connector, D Sub Fltr, Rcpt, 37Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details