HARTING Inc. of North America D-Sub Connectors 9644117800

Description
DSub Connector Accessory
Request a Quote Datasheet
Description
DSub Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
9644117800
D-Sub Connectors 9644117800
DSub Connector Accessory

DSub Connector Accessory

Buy Now
Filtered D Sub, Receptacle, 37 Position; Product Range Harting - 86R5733 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Receptacle, 37 Position; Product Range Harting
86R5733
Filtered D Sub, Receptacle, 37 Position; Product Range Harting 86R5733
FILTERED D SUB, RECEPTACLE, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB, RECEPTACLE, 37 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9644117800 86R5733
Product Name D-Sub Connectors Filtered D Sub, Receptacle, 37 Position; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data