Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
9644007220 -- D-SUB C-FILTER 37PIN MALE/FEMALE ADAPTER, 470PF HARTING
HARTING Inc. of North America
D-Sub C-Filter 37Pin Male/female Adapter, 470Pf Harting
9644007220
Description
D-Sub C-Filter 37pin male/female adapter, 470pF
Newark, An Avnet Company
Done
Description
D-Sub C-Filter 37pin male/female adapter, 470pF
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
D-Sub C-Filter 37Pin Male/female Adapter, 470Pf Harting
04R9805
D-Sub C-Filter 37Pin Male/female Adapter, 470Pf Harting
04R9805
D-Sub C-Filter 37pin male/female adapter, 470pF
D-Sub C-Filter 37pin male/female adapter, 470pF
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
04R9805
Product Name
D-Sub C-Filter 37Pin Male/female Adapter, 470Pf Harting
Connector Type
D-Sub Connector
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
P60/P50 Backplane Power Connectors (Right Angle Plug)
80321-1A04S25D04B71DNG1A-A001
Specs
Connector Type
Board Mount Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
BRIM Electronics, Inc.
All Metal Banana Jack
916
Specs
Gender
Female / Jack
Termination
Screw Lug
Current Rating
15.0 amps
View Details
Omnetics Connector Corporation
D-Sub Connector Assemblies
A99267-021
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Geometry
Right Angle
Mounting
Surface Mount, Right Angle
View Details
TE Connectivity
D-Shaped Connectors
1-1589467-0
Specs
Connector Type
Wire to Wire Connector
Termination
Pre-Terminated Flying Leads
Mounting
Board Mount
View Details
2
suppliers