HARTING Inc. of North America Connector, Dsub Fltr, Plug 25Pos, 3900Pf; Product Range Harting 9643247242

Description
CONNECTOR, DSUB FLTR, PLUG 25POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 25POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 25Pos, 3900Pf; Product Range Harting - 44J5106 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 25Pos, 3900Pf; Product Range Harting
44J5106
Connector, Dsub Fltr, Plug 25Pos, 3900Pf; Product Range Harting 44J5106
CONNECTOR, DSUB FLTR, PLUG 25POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 25POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5106
Product Name Connector, Dsub Fltr, Plug 25Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers