HARTING Inc. of North America D-Sub Connectors 9643247232

Description
D-Sub Standard Connectors 25P MALE RIGHT
Request a Quote Datasheet
Description
D-Sub Standard Connectors 25P MALE RIGHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09643247232 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09643247232
D-Sub Connectors 09643247232
D-Sub Standard Connectors 25P MALE RIGHT

D-Sub Standard Connectors 25P MALE RIGHT

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1349307-09643247232 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1349307-09643247232
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1349307-09643247232
Win Source Part Number: 1349307-09643247232 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 25 Color: Natural Features: Board Lock, Filter, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Material Flammability Rating: UL94 V-0 Standard Package: 25 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING

Win Source Part Number: 1349307-09643247232
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 25
Color: Natural
Features: Board Lock, Filter, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Package: Bulk
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 100V
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09643247232 1349307-09643247232
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details