HARTING Inc. of North America Filtered D Sub, Plug, 25 Position; Product Range Harting 9643237802

Description
FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 25 Position; Product Range Harting - 86R5732 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 25 Position; Product Range Harting
86R5732
Filtered D Sub, Plug, 25 Position; Product Range Harting 86R5732
FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86R5732
Product Name Filtered D Sub, Plug, 25 Position; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers