HARTING Inc. of North America Filtered D Sub, Plug, 25 Position; Product Range Harting 9643227800

Description
FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 25 Position; Product Range Harting - 86R5731 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 25 Position; Product Range Harting
86R5731
Filtered D Sub, Plug, 25 Position; Product Range Harting 86R5731
FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB, PLUG, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Filter D-Sub Conn, Ferrite, Plug, 25Pos; Product Range Harting - 17AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Filter D-Sub Conn, Ferrite, Plug, 25Pos; Product Range Harting
17AC0929
Filter D-Sub Conn, Ferrite, Plug, 25Pos; Product Range Harting 17AC0929
FILTER D-SUB CONN, FERRITE, PLUG, 25POS; Product Range:-; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder; Contact Material:Copper RoHS Compliant: Yes

FILTER D-SUB CONN, FERRITE, PLUG, 25POS; Product Range:-; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 86R5731 17AC0929
Product Name Filtered D Sub, Plug, 25 Position; Product Range Harting Filter D-Sub Conn, Ferrite, Plug, 25Pos; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products