HARTING Inc. of North America D-Sub Connectors 9643227235

Description
D-Sub Standard Connectors 25P MALE STRAI
Request a Quote
Description
D-Sub Standard Connectors 25P MALE STRAI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09643227235 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09643227235
D-Sub Connectors 09643227235
D-Sub Standard Connectors 25P MALE STRAI

D-Sub Standard Connectors 25P MALE STRAI

Buy Now
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting - 44J5065 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting
44J5065
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting 44J5065
D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09643227235 44J5065
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details