HARTING Inc. of North America Connector, Dsub Fltr, Plug 25Pos, 1000Pf; Product Range Harting 9643217230

Description
CONNECTOR, DSUB FLTR, PLUG 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 25Pos, 1000Pf; Product Range Harting - 44J5048 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 25Pos, 1000Pf; Product Range Harting
44J5048
Connector, Dsub Fltr, Plug 25Pos, 1000Pf; Product Range Harting 44J5048
CONNECTOR, DSUB FLTR, PLUG 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5048
Product Name Connector, Dsub Fltr, Plug 25Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers