HARTING Inc. of North America Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting 9643217210

Description
CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting - 44J5042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting
44J5042
Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting 44J5042
CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5042
Product Name Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details