HARTING Inc. of North America Filtered D Sub, Receptacle, 25 Position; Product Range Harting 9643127800

Description
FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Receptacle, 25 Position; Product Range Harting - 86R5728 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Receptacle, 25 Position; Product Range Harting
86R5728
Filtered D Sub, Receptacle, 25 Position; Product Range Harting 86R5728
FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5728
Product Name Filtered D Sub, Receptacle, 25 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers