HARTING Inc. of North America D-Sub Connectors 9643127235

Description
D-Sub Standard Connectors 25P FEMALE STR
Request a Quote
Description
D-Sub Standard Connectors 25P FEMALE STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09643127235 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09643127235
D-Sub Connectors 09643127235
D-Sub Standard Connectors 25P FEMALE STR

D-Sub Standard Connectors 25P FEMALE STR

Buy Now
D Sub Conn, Receptacle, 25Pos, Tht; No. Of Contacts Harting - 44J4991 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Receptacle, 25Pos, Tht; No. Of Contacts Harting
44J4991
D Sub Conn, Receptacle, 25Pos, Tht; No. Of Contacts Harting 44J4991
D SUB CONN, RECEPTACLE, 25POS, THT; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RECEPTACLE, 25POS, THT; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09643127235 44J4991
Product Name D-Sub Connectors D Sub Conn, Receptacle, 25Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products