HARTING Inc. of North America Filtered D Sub, Receptacle, 25 Position; Product Range Harting 9643117800

Description
FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Receptacle, 25 Position; Product Range Harting - 86R5727 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Receptacle, 25 Position; Product Range Harting
86R5727
Filtered D Sub, Receptacle, 25 Position; Product Range Harting 86R5727
FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB, RECEPTACLE, 25 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5727
Product Name Filtered D Sub, Receptacle, 25 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers