HARTING Inc. of North America Connector, D Sub Filter, Receptacle 25 Position, 3900Pf; Product Range Harting 9643117240

Description
CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle 25 Position, 3900Pf; Product Range Harting - 44J4977 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle 25 Position, 3900Pf; Product Range Harting
44J4977
Connector, D Sub Filter, Receptacle 25 Position, 3900Pf; Product Range Harting 44J4977
CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4977
Product Name Connector, D Sub Filter, Receptacle 25 Position, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details