HARTING Inc. of North America Connector, D Sub Filter, Receptacle 25 Position, 1000Pf; Product Range Harting 9643117230

Description
CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle 25 Position, 1000Pf; Product Range Harting - 44J4974 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle 25 Position, 1000Pf; Product Range Harting
44J4974
Connector, D Sub Filter, Receptacle 25 Position, 1000Pf; Product Range Harting 44J4974
CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE 25 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4974
Product Name Connector, D Sub Filter, Receptacle 25 Position, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details