HARTING Inc. of North America Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting 9642247242

Description
CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting - 44J4958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting
44J4958
Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting 44J4958
CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4958
Product Name Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers