HARTING Inc. of North America Connector, Dsub Fltr, Plug 15Pos, 1000Pf; Product Range Harting 9642247232

Description
CONNECTOR, DSUB FLTR, PLUG 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 15Pos, 1000Pf; Product Range Harting - 44J4948 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 15Pos, 1000Pf; Product Range Harting
44J4948
Connector, Dsub Fltr, Plug 15Pos, 1000Pf; Product Range Harting 44J4948
CONNECTOR, DSUB FLTR, PLUG 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4948
Product Name Connector, Dsub Fltr, Plug 15Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details