HARTING Inc. of North America Filtered D Sub, Plug, 15 Position; Product Range Harting 9642227800

Description
FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 15 Position; Product Range Harting - 86R5725 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 15 Position; Product Range Harting
86R5725
Filtered D Sub, Plug, 15 Position; Product Range Harting 86R5725
FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5725
Product Name Filtered D Sub, Plug, 15 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details