HARTING Inc. of North America Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting 9642227240

Description
CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting - 44J4921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting
44J4921
Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting 44J4921
CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 15POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4921
Product Name Connector, Dsub Fltr, Plug 15Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers