HARTING Inc. of North America D-Sub Connectors 9642227235

Description
D-Sub Standard Connectors 15P MALE STRAI
Request a Quote
Description
D-Sub Standard Connectors 15P MALE STRAI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09642227235 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09642227235
D-Sub Connectors 09642227235
D-Sub Standard Connectors 15P MALE STRAI

D-Sub Standard Connectors 15P MALE STRAI

Buy Now
D Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting - 44J4917 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting
44J4917
D Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting 44J4917
D SUB CONNECTOR, PLUG, 15POS, THT; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS, THT; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09642227235 44J4917
Product Name D-Sub Connectors D Sub Connector, Plug, 15Pos, Tht; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details