HARTING Inc. of North America Connector, D Sub Filter, Plug 15 Position, 1000Pf; Product Range Harting 9642227230

Description
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug 15 Position, 1000Pf; Product Range Harting - 44J4916 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug 15 Position, 1000Pf; Product Range Harting
44J4916
Connector, D Sub Filter, Plug 15 Position, 1000Pf; Product Range Harting 44J4916
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4916
Product Name Connector, D Sub Filter, Plug 15 Position, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details