HARTING Inc. of North America Connector, D Sub Fltr, Plug, 15Pos, 47Pf; Product Range Harting 9642227210

Description
CONNECTOR, D SUB FLTR, PLUG, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, PLUG, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 15Pos, 47Pf; Product Range Harting - 44J4906 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 15Pos, 47Pf; Product Range Harting
44J4906
Connector, D Sub Fltr, Plug, 15Pos, 47Pf; Product Range Harting 44J4906
CONNECTOR, D SUB FLTR, PLUG, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4906
Product Name Connector, D Sub Fltr, Plug, 15Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers