HARTING Inc. of North America Filtered D Sub, Plug, 15 Position; Product Range Harting 9642217800

Description
FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 15 Position; Product Range Harting - 86R5724 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 15 Position; Product Range Harting
86R5724
Filtered D Sub, Plug, 15 Position; Product Range Harting 86R5724
FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB, PLUG, 15 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5724
Product Name Filtered D Sub, Plug, 15 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products