HARTING Inc. of North America Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting 9641247212

Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting - 44J4780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting
44J4780
Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting 44J4780
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4780
Product Name Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details