HARTING Inc. of North America Filtered D Sub, Plug, 9 Position; Product Range Harting 9641227800

Description
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 9 Position; Product Range Harting - 86R5719 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 9 Position; Product Range Harting
86R5719
Filtered D Sub, Plug, 9 Position; Product Range Harting 86R5719
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5719
Product Name Filtered D Sub, Plug, 9 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details