HARTING Inc. of North America Connector, Dsub Fltr, Plug, 9Pos, 1000Pf; Product Range Harting 9641227230

Description
CONNECTOR, DSUB FLTR, PLUG, 9POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG, 9POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug, 9Pos, 1000Pf; Product Range Harting - 44J4768 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug, 9Pos, 1000Pf; Product Range Harting
44J4768
Connector, Dsub Fltr, Plug, 9Pos, 1000Pf; Product Range Harting 44J4768
CONNECTOR, DSUB FLTR, PLUG, 9POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG, 9POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4768
Product Name Connector, Dsub Fltr, Plug, 9Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details