HARTING Inc. of North America Filtered D Sub, Receptacle, 9Pos; Product Range Harting 9641137802

Description
FILTERED D SUB, RECEPTACLE, 9POS; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, RECEPTACLE, 9POS; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Receptacle, 9Pos; Product Range Harting - 86R5717 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Receptacle, 9Pos; Product Range Harting
86R5717
Filtered D Sub, Receptacle, 9Pos; Product Range Harting 86R5717
FILTERED D SUB, RECEPTACLE, 9POS; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB, RECEPTACLE, 9POS; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86R5717
Product Name Filtered D Sub, Receptacle, 9Pos; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details