HARTING Inc. of North America Connector, Dsub Fltr, Rcpt, 9Pos, 3900Pf; Product Range Harting 9641127240

Description
CONNECTOR, DSUB FLTR, RCPT, 9POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT, 9POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt, 9Pos, 3900Pf; Product Range Harting - 44J4698 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt, 9Pos, 3900Pf; Product Range Harting
44J4698
Connector, Dsub Fltr, Rcpt, 9Pos, 3900Pf; Product Range Harting 44J4698
CONNECTOR, DSUB FLTR, RCPT, 9POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT, 9POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4698
Product Name Connector, Dsub Fltr, Rcpt, 9Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details