HARTING Inc. of North America Filtered D Sub, Receptacle, 9 Position; Product Range Harting 9641117800

Description
FILTERED D SUB, RECEPTACLE, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB, RECEPTACLE, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Receptacle, 9 Position; Product Range Harting - 86R5715 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Receptacle, 9 Position; Product Range Harting
86R5715
Filtered D Sub, Receptacle, 9 Position; Product Range Harting 86R5715
FILTERED D SUB, RECEPTACLE, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB, RECEPTACLE, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86R5715
Product Name Filtered D Sub, Receptacle, 9 Position; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details