CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 44J4671 |
| Product Name | Connector, D Sub Filter, Receptacle, 9 Position, 47Pf; Product Range Harting |
| Capacitance Type | Fixed |