HARTING Inc. of North America Top Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting 9628240421

Description
TOP ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han EMC/B Series
Datasheet
Description
TOP ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han EMC/B Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting - 29H1605 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting
29H1605
Top Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting 29H1605
TOP ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han EMC/B Series

TOP ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han EMC/B Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1605
Product Name Top Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details