HARTING Inc. of North America Bulkhead Housing, Han 24B Hood/insert; Heavy Duty Connector Type Harting 9628240391

Description
BULKHEAD HOUSING, HAN 24B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods and Inserts RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN 24B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods and Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han 24B Hood/insert; Heavy Duty Connector Type Harting - 67X8041 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 24B Hood/insert; Heavy Duty Connector Type Harting
67X8041
Bulkhead Housing, Han 24B Hood/insert; Heavy Duty Connector Type Harting 67X8041
BULKHEAD HOUSING, HAN 24B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods and Inserts RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 24B HOOD/INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods and Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8041
Product Name Bulkhead Housing, Han 24B Hood/insert; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details