HARTING Inc. of North America Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting 9628240315

Description
HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting - 52AJ6300 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting
52AJ6300
Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting 52AJ6300
HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes

HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AJ6300
Product Name Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details